TE Connectivity
Connector Contacts
2040587-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 24
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions
- Wire Size (MMSQ) : .5 - 1.42
- Wire Size (AWG) : 20 - 16
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2040587-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Unplated
Features
RoHS
North American
10 to 14 AWG
View Details