TE Connectivity Quick Disconnects 1SET162008R0000

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Other Barrel Color : Blue Comment : CERTI-CRIMP Hand Tool P/N 169060-8 is for Wire Range 1.0 - 2.5 mm2 CERTI-CRIMP Hand Tool P/N 47387-7 is for Wire Range 1.5 - 2.5 mm2 Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Other Barrel Color : Blue Comment : CERTI-CRIMP Hand Tool P/N 169060-8 is for Wire Range 1.0 - 2.5 mm2 CERTI-CRIMP Hand Tool P/N 47387-7 is for Wire Range 1.5 - 2.5 mm2 Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1SET162008R0000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1SET162008R0000
Quick Disconnects 1SET162008R0000
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Other Barrel Color : Blue Comment : CERTI-CRIMP Hand Tool P/N 169060-8 is for Wire Range 1.0 - 2.5 mm2 CERTI-CRIMP Hand Tool P/N 47387-7 is for Wire Range 1.5 - 2.5 mm2 Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Overall Length : 18.29 MM  [.72 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage (Max) (V) : 300

Other


  • Barrel Color : Blue
  • Comment : CERTI-CRIMP Hand Tool P/N 169060-8 is for Wire Range 1.0 - 2.5 mm2 CERTI-CRIMP Hand Tool P/N 47387-7 is for Wire Range 1.5 - 2.5 mm2

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET162008R0000
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details