TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET152006R0000

Description
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] Barrel Inside Diameter : 6.4 MM  [.253 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] Barrel Inside Diameter : 6.4 MM  [.253 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET152006R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET152006R0000
Crimp Wire Pins, Tabs & Ferrules 1SET152006R0000
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] Barrel Inside Diameter : 6.4 MM  [.253 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Yellow
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Primary Product Color : Yellow
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.4 MM  [.487 INCH ]
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Crimp Wire Terminal Type : Tab
  • Mating Tab Thickness : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 4.06 MM  [.16 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ]
  • Barrel Inside Diameter : 6.4 MM  [.253 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 29.21 MM  [1.15 INCH ]
  • Terminal Material Thickness : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Shape Description : WIRE PIN-004
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET152006R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Tab
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details