TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET111022R0000

Description
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 7.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 7.3 MM  [.288 INCH ] Compatible Insulation Diameter Range : 11.2 MM , 11.1 MM  [.441 INCH , .438 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 7.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 7.3 MM  [.288 INCH ] Compatible Insulation Diameter Range : 11.2 MM , 11.1 MM  [.441 INCH , .438 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET111022R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET111022R0000
Crimp Wire Pins, Tabs & Ferrules 1SET111022R0000
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 7.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 7.3 MM  [.288 INCH ] Compatible Insulation Diameter Range : 11.2 MM , 11.1 MM  [.441 INCH , .438 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16 MM  [.624 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 7.3
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 3
  • 2-Wire Size (MMSQ) : 25
  • Barrel Inside Diameter : 7.3 MM  [.288 INCH ]
  • Compatible Insulation Diameter Range : 11.2 MM , 11.1 MM  [.441 INCH , .438 INCH ]
  • Overall Product Length : 30 MM  [1.181 INCH ]
  • Strip Length : 19 MM  [.748 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 25
  • Wire Size (AWG) : 3

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET111022R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details