TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET164001R0000

Description
Body Features Insulation Sleeve Material : Copper Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 22.7 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Material : Copper Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 22.7 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET164001R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET164001R0000
Crimp Wire Pins, Tabs & Ferrules 1SET164001R0000
Body Features Insulation Sleeve Material : Copper Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 22.7 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Copper
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Shur-Plug
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ]
  • Overall Product Length : 22.7 MM  [.9 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1022 - 3257

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET164001R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details