TE Connectivity Ring Terminals 2102574-1

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.27 MM  [.562 INCH ] Compatible Insulation Diameter (Max) : 16.08 MM  [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.08 MM  [.52 - .633 INCH ] Product Length : 81.53 MM  [3.21 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 175 DEGC  [0 - 347 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.27 MM  [.562 INCH ] Compatible Insulation Diameter (Max) : 16.08 MM  [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.08 MM  [.52 - .633 INCH ] Product Length : 81.53 MM  [3.21 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 175 DEGC  [0 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2102574-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2102574-1
Ring Terminals 2102574-1
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.27 MM  [.562 INCH ] Compatible Insulation Diameter (Max) : 16.08 MM  [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.08 MM  [.52 - .633 INCH ] Product Length : 81.53 MM  [3.21 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 175 DEGC  [0 - 347 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.27 MM  [.562 INCH ]
  • Compatible Insulation Diameter (Max) : 16.08 MM  [.633 INCH ]
  • Compatible Insulation Diameter Range : 13.21 - 16.08 MM  [.52 - .633 INCH ]
  • Product Length : 81.53 MM  [3.21 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 5.59 MM  [.22 INCH ]
  • Wire Size (MMSQ) : 87.2
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 168872 - 172512

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece/Carton

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 175 DEGC  [0 - 347 DEGF ]
Buy Now
Terminals - Rectangular Connectors - A123721-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A123721-ND
Terminals - Rectangular Connectors A123721-ND
CONN TERM RECT 3/0 AWG

CONN TERM RECT 3/0 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2102574-1
Terminals 2102574-1
Terminals 3/0 AWG Single Hole Alum Terminal

Terminals 3/0 AWG Single Hole Alum Terminal

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2102574-1 A123721-ND 2102574-1
Product Name Ring Terminals Terminals - Rectangular Connectors Terminals
Material Tin Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers