TE Connectivity
Connector Contacts
204873-2
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.64 MM [.655 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Yellow
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape Mounted
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.64 MM [.655 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Yellow
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape Mounted
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.64 MM [.655 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Yellow
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape Mounted
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 16.64 MM [.655 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : Brown/Yellow/Yellow
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Tape Mounted
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
204873-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details