TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET152003R0000

Description
Body Features Insulation Color : Yellow Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.252 INCH , .149 - .251 INCH ] Barrel Inside Diameter : 6.4 MM  [.252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 DIN Wire Size (AWG) : 12 - 10 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Yellow Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.252 INCH , .149 - .251 INCH ] Barrel Inside Diameter : 6.4 MM  [.252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 DIN Wire Size (AWG) : 12 - 10 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET152003R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET152003R0000
Crimp Wire Pins, Tabs & Ferrules 1SET152003R0000
Body Features Insulation Color : Yellow Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.252 INCH , .149 - .251 INCH ] Barrel Inside Diameter : 6.4 MM  [.252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 DIN Wire Size (AWG) : 12 - 10 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Yellow
  • Insulation Material : PVC
  • Insulation Sleeve Material : Vinyl
  • Primary Product Color : Yellow
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.4 MM  [.487 INCH ]
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Crimp Wire Terminal Type : Pin
  • Mating Tab Thickness : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 4.19 MM  [.165 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.252 INCH , .149 - .251 INCH ]
  • Barrel Inside Diameter : 6.4 MM  [.252 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • DIN Wire Size (AWG) : 12 - 10
  • Overall Product Length : 29.4 MM  [1.158 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.63
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : WIRE PIN-002
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET152003R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details