TE Connectivity Splices 1SET212002R0000

Description
Body Features Button Color : Blue, Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM , 4 MM  [.177 INCH , .157 INCH ] Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5, 2.5 - 1.5 Wire Size (AWG) : 14 - 16, 12 - 14 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote
Description
Body Features Button Color : Blue, Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM , 4 MM  [.177 INCH , .157 INCH ] Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5, 2.5 - 1.5 Wire Size (AWG) : 14 - 16, 12 - 14 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET212002R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Button Color : Blue, Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM , 4 MM  [.177 INCH , .157 INCH ] Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5, 2.5 - 1.5 Wire Size (AWG) : 14 - 16, 12 - 14 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1

Body Features


  • Button Color : Blue, Yellow
  • Primary Product Material : Phosphor Bronze
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Dimensions


  • Accepts Insulation Diameter Range : 4.5 MM , 4 MM  [.177 INCH , .157 INCH ]
  • Barrel Inside Diameter : 4.5 MM  [.175 INCH ]
  • Overall Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 4 - 2.5, 2.5 - 1.5
  • Wire Size (AWG) : 14 - 16, 12 - 14

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage : 600 VAC, 400 VDC

Industry Standards


  • Agency/Standard : IEC, UL
  • Agency/Standard Number : UL 486C, IEC 60988-2-3
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0, UL 94V-2

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Serrated : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • UV Exposure Rated : F1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET212002R0000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details