TE Connectivity Wire-to-Board Connector Contacts 2085991-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 2085991-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
2085991-1
Wire-to-Board Connector Contacts 2085991-1
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Socket
  • Mating Pin Diameter : 6.28 MM  [.25 INCH ]

Dimensions


  • Wire Size (AWG) : 4

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2085991-1
Product Name Wire-to-Board Connector Contacts
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details