Body Features Button Color : Blue, Red Primary Product Material : Phosphor Bronze Splice Features : End Feed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2
Dimensions Accepts Insulation Diameter Range : 4.5 MM , 3.5 MM [.138 INCH , .177 INCH ] Barrel Inside Diameter : 4.5 MM [.175 INCH ] Overall Product Length (MM) : 48 Wire Size (MMSQ) : 1.5 - .75, 2.5 - 1.5 Wire Size (AWG) : 16 - 18, 14 - 16
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 400 VDC, 600 VAC
Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Heavy Duty : No
Other Comment : UL
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] UV Exposure Rated : F1
Body Features
- Button Color : Blue, Red
- Primary Product Material : Phosphor Bronze
- Splice Features : End Feed
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Splice Capacity : 2
Dimensions
- Accepts Insulation Diameter Range : 4.5 MM , 3.5 MM [.138 INCH , .177 INCH ]
- Barrel Inside Diameter : 4.5 MM [.175 INCH ]
- Overall Product Length (MM) : 48
- Wire Size (MMSQ) : 1.5 - .75, 2.5 - 1.5
- Wire Size (AWG) : 16 - 18, 14 - 16
Electrical Characteristics
- Current Rating (AMP) : 15
- Operating Voltage : 400 VDC, 600 VAC
Industry Standards
- Agency/Standard : IEC, UL
- Agency/Standard Number : IEC 60988-2-3, UL 486C
- Government Qualified Splice : No
- UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
- Heavy Duty : No
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 50
Product Type Features
- Compatible With Discrete Wire Type : Stranded, Solid
- Sealable : Yes
- Serrated : No
- Splice Type : Butt Splice
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- UV Exposure Rated : F1