TE Connectivity Connector Contacts 2058301-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Blade Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Wire Size (AWG) : 22 - 18 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Blade Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Wire Size (AWG) : 22 - 18 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2058301-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2058301-1
Connector Contacts 2058301-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Blade Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Wire Size (AWG) : 22 - 18 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 11.9 MM  [.468 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Type : Blade
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Wire Size (AWG) : 22 - 18

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel & Carton

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2058301-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details