TE Connectivity D-Sub Connector Contacts 207683-9

Description
Body Features Color Code : No Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Post Diameter : .02 MM  [.46 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .53 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color Code : No Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Post Diameter : .02 MM  [.46 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .53 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 207683-9 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
207683-9
D-Sub Connector Contacts 207683-9
Body Features Color Code : No Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Post Diameter : .02 MM  [.46 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .53 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color Code : No
  • Socket Hood Finish : Passivated
  • Socket Hood Material : Stainless Steel

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Style : Long
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 22

Dimensions


  • Post Diameter : .02 MM  [.46 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal
  • High Current : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Contact

Termination Features


  • Termination Post Length : .53 MM  [13.34 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 207683-9
Product Name D-Sub Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details