TE Connectivity Connector Contacts 205851-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.64 MM  [.97 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Identification Marking Contact Color Code : Brown/Green/Brown Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.64 MM  [.97 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Identification Marking Contact Color Code : Brown/Green/Brown Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 205851-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
205851-2
Connector Contacts 205851-2
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.64 MM  [.97 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Identification Marking Contact Color Code : Brown/Green/Brown Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 24.64 MM  [.97 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Socket

Identification Marking


  • Contact Color Code : Brown/Green/Brown

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 205851-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details