TE Connectivity
Ring Terminals
2102571-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.18 MM [.44 INCH ] Compatible Insulation Diameter (Max) : 10.59 MM [.417 INCH ] Compatible Insulation Diameter Range : 8.64 - 10.59 MM [.34 - .417 INCH ] Product Length : 60.2 MM [2.37 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 3.94 MM [.155 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 65130 - 67874
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.18 MM [.44 INCH ] Compatible Insulation Diameter (Max) : 10.59 MM [.417 INCH ] Compatible Insulation Diameter Range : 8.64 - 10.59 MM [.34 - .417 INCH ] Product Length : 60.2 MM [2.37 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 3.94 MM [.155 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 65130 - 67874
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.18 MM [.44 INCH ] Compatible Insulation Diameter (Max) : 10.59 MM [.417 INCH ] Compatible Insulation Diameter Range : 8.64 - 10.59 MM [.34 - .417 INCH ] Product Length : 60.2 MM [2.37 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 3.94 MM [.155 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 65130 - 67874
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 11.18 MM [.44 INCH ]
- Compatible Insulation Diameter (Max) : 10.59 MM [.417 INCH ]
- Compatible Insulation Diameter Range : 8.64 - 10.59 MM [.34 - .417 INCH ]
- Product Length : 60.2 MM [2.37 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 3.94 MM [.155 INCH ]
- Wire Size (MMSQ) : 35
- Wire Size (AWG) : 2
- Wire Size (CMA) : 65130 - 67874
Packaging Features
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : Yes
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2102571-1 |
A123718-ND |
|
Product Name
|
Ring Terminals |
Terminals - Rectangular Connectors |
|
Material
|
Tin
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details