TE Connectivity
Connector Contacts
206795-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : .45
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .09 MM [2.16 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : .45
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .09 MM [2.16 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : .45
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .09 MM [2.16 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness (MICIN) : 50
- Contact Size : Size 20
- Contact Type : Socket
- Mating Pin Diameter (MM) : .45
Dimensions
- Compatible Insulation Diameter Range : .07 MM [1.83 INCH ]
- Wire Size (MMSQ) : .08 - .15
- Wire Size (AWG) : 28 - 26
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Round Termination Post & Tail Diameter : .09 MM [2.16 INCH ]
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
206795-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers