TE Connectivity
Connector Contacts
204351-4
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .28
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .28
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .28
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Socket Hood Finish : Passivated
- Socket Hood Material : Stainless Steel
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Size : Size 22
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : .05 MM [1.38 INCH ]
- Wire Size (MMSQ) : .08 - .4
- Wire Size (AWG) : 28 - 22
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Round Termination Post & Tail Diameter : .03 MM [.76 INCH ]
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Length (MM) : .28
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
204351-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0810 to 0.2050 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers