TE Connectivity Connector Contacts 204938-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM  [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Brown/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM  [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Brown/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 204938-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
204938-3
Connector Contacts 204938-3
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM  [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Brown/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 19.81 MM  [.78 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Identification Marking


  • Contact Color Code : Brown/Yellow/Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
204938-3
Terminals 204938-3
Terminals PIN CONTACT SZ 20

Terminals PIN CONTACT SZ 20

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 204938-3 204938-3
Product Name Connector Contacts Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details