TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET151012R0000

Description
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.2 MM  [.15 - .25 INCH , .244 INCH ] Barrel Inside Diameter : 6.3 MM  [.248 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.2 MM  [.15 - .25 INCH , .244 INCH ] Barrel Inside Diameter : 6.3 MM  [.248 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET151012R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET151012R0000
Crimp Wire Pins, Tabs & Ferrules 1SET151012R0000
Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.2 MM  [.15 - .25 INCH , .244 INCH ] Barrel Inside Diameter : 6.3 MM  [.248 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Yellow
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Primary Product Color : Yellow
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 15.2 MM  [.59 INCH ]
  • Crimp Wire Terminal Type : Wire Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.8 - 6.4 MM , 6.2 MM  [.15 - .25 INCH , .244 INCH ]
  • Barrel Inside Diameter : 6.3 MM  [.248 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 33.52 MM  [1.319 INCH ]
  • Terminal Material Thickness : .45 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Shape Description : WIRE PIN-003
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET151012R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Wire Pin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details