TE Connectivity Quick Disconnects 1SET161002R0000

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.9 MM  [.154 INCH ] Overall Length : 23.5 MM  [.925 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 13.5 Wire Size (CMA) : 2565 - 5131 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.9 MM  [.154 INCH ] Overall Length : 23.5 MM  [.925 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 13.5 Wire Size (CMA) : 2565 - 5131 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1SET161002R0000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1SET161002R0000
Quick Disconnects 1SET161002R0000
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.9 MM  [.154 INCH ] Overall Length : 23.5 MM  [.925 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 13.5 Wire Size (CMA) : 2565 - 5131 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.9 MM  [.154 INCH ]
  • Overall Length : 23.5 MM  [.925 INCH ]
  • Wire Size (MMSQ) : 1.3 - 2
  • Wire Size (AWG) : 16 - 13.5
  • Wire Size (CMA) : 2565 - 5131

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET161002R0000
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details