TE Connectivity Connector Contacts 207438-8

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.058 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.058 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 207438-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
207438-8
Connector Contacts 207438-8
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.058 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Diameter : 1.93 MM  [.058 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ]
  • Wire Size (MMSQ) : .08 - .34
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 207438-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details