TE Connectivity
Knife Disconnects
1SET163001R0000
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Accepts Insulation Diameter Range (INCH) : .08 - .125 Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Red
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Accepts Insulation Diameter Range (INCH) : .08 - .125 Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Red
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Accepts Insulation Diameter Range (INCH) : .08 - .125 Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Red
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Body Plating Material : Tin
- Insulation Material : Nylon
Dimensions
- Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ]
- Accepts Insulation Diameter Range (INCH) : .08 - .125
- Wire Size (MMSQ) : .26 - 1.65
- Wire Size (AWG) : 22 - 16
- Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1SET163001R0000 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
North American
20 to 22 AWG
International
0.3000 to 0.6000 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers