Body Features Inspection Slot : No Weight per Piece (G) : 3.415
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class I Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Accepts Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ] Overall Product Length : 35.92 MM [1.41 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 1.02 MM [.04 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Electrical Characteristics Voltage (Max) (V) : 300
Industry Standards Government Qualified : Yes
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Sealable : No Shape Description : RING-041 Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Weight per Piece (G) : 3.415
Configuration Features
- Number of Holes : 1
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Military Part Class : Class I
- Ring & Spade Terminal Type : Ring Tongue
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 6.35 MM [.25 INCH ]
- Accepts Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ]
- Overall Product Length : 35.92 MM [1.41 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 1.02 MM [.04 INCH ]
- Wire Size (MMSQ) : 2.62 - 6.64
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Electrical Characteristics
Industry Standards
- Government Qualified : Yes
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Product Type Features
- Sealable : No
- Shape Description : RING-041
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]