TE Connectivity Splices 1SET212001R0000

Description
Body Features Button Color : Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage : 600 V Industry Standards Agency/Standard : UL, IEC Agency/Standard Number : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote
Description
Body Features Button Color : Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage : 600 V Industry Standards Agency/Standard : UL, IEC Agency/Standard Number : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET212001R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Button Color : Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage : 600 V Industry Standards Agency/Standard : UL, IEC Agency/Standard Number : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1

Body Features


  • Button Color : Yellow
  • Primary Product Material : Phosphor Bronze
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Dimensions


  • Accepts Insulation Diameter Range : 4.5 MM  [.177 INCH ]
  • Overall Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 4 - 2.5
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Operating Voltage : 600 V

Industry Standards


  • Agency/Standard : UL, IEC
  • Agency/Standard Number : IEC 60988-2-3, UL 486C
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-2, UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Serrated : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • UV Exposure Rated : F1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET212001R0000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details