TE Connectivity
Connector Contacts
2013593-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 30
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : 1 MM [.039 INCH ]
- Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 3.08 - 5.5
- Wire Size (AWG) : 12 - 10
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2013593-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details