TE Connectivity Connector Contacts 205089-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, White Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .04 MM  [0 INCH ] Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : White, Orange, Blue Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM  [1.04 INCH ] Termination Post & Tail Length : .33 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, White Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .04 MM  [0 INCH ] Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : White, Orange, Blue Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM  [1.04 INCH ] Termination Post & Tail Length : .33 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 205089-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
205089-1
Connector Contacts 205089-1
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, White Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .04 MM  [0 INCH ] Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : White, Orange, Blue Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM  [1.04 INCH ] Termination Post & Tail Length : .33 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Color Bands : Orange, Blue, White
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .04 MM  [0 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Identification Marking


  • Contact Color Code : White, Orange, Blue

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Diameter : .04 MM  [1.04 INCH ]
  • Termination Post & Tail Length : .33 MM  [.01 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
General Terminal - 205089-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
205089-1
General Terminal 205089-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site Datasheet
Connector; Pin; 20-24 AWG; Pin; Crimp; 20; Crimp Snap-in; Copper Alloy - 70084247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 20-24 AWG; Pin; Crimp; 20; Crimp Snap-in; Copper Alloy
70084247
Connector; Pin; 20-24 AWG; Pin; Crimp; 20; Crimp Snap-in; Copper Alloy 70084247
Shell constructed of steel, class G, cadmium plated per QQ-P-416. AWG: 24-20; insulation diameter range: 0.068.

Shell constructed of steel, class G, cadmium plated per QQ-P-416. AWG: 24-20; insulation diameter range: 0.068.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 205089-1 205089-1 70084247
Product Name Connector Contacts General Terminal Connector; Pin; 20-24 AWG; Pin; Crimp; 20; Crimp Snap-in; Copper Alloy
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details