TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET151008R0000

Description
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Barrel Inside Diameter : 3.7 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Barrel Inside Diameter : 3.7 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET151008R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET151008R0000
Crimp Wire Pins, Tabs & Ferrules 1SET151008R0000
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Barrel Inside Diameter : 3.7 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Red
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin
  • Mating Pin Diameter : 1.8 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • Barrel Inside Diameter : 3.7 MM  [.145 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 23 MM  [.906 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 493 - 3158

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Shape Description : WIRE PIN-003
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET151008R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Wire Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details