TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Body Shape : Narrow Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation :... | |
| Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type :... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 24 - 20... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.78 MM [.188 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 4 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size... | |
| Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet... | |
| Body Features Finish : Tin Plating Thickness : 3.81 MICM [150 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper... | |
| Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight... | |
| Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal... | |
| Body Features Insulation Material : Polyamide Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick... | |
| Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire... | |
| Body Features Primary Product Color : Natural Terminal & Contact Weight : .877 G [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Terminal... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 20 Industry Standards... | |
| Body Features Splice Features : Serrated Configuration Features Number of Serrations : 9 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material :... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .397 G [.014 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .761 G [.03 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Terminal & Contact Weight : .877 G [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible... | |
| Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM [.156 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Retention Within Housing : Without... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Length : 14.2 MM [.559 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM [.7 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 25.3 MM [.996 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM [.921 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 45 Contact Length : 23.4 MM [.921 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.08 MM [.082 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Diameter : 1.73 MM [.068 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold (Au) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.14 MM [.202 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4.2 Contact Length : 1.8 MM [.071 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM [.018 INCH ] Mating Tab Width : 3.43 MM [.135 INCH ] Terminal Orientation : Flag... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .66 MM [.026 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .79 MM [.031 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 2.8 MM [.11 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .51 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Width : 4.75 MM [.187 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Width : 5.21 MM [.205 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 8.12 MM [.32 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect... | |
| Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ]... | |
| Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Size : 6.35 Dimensions Extension Below... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM [.05 INCH ] Product Length : 12.7 MM [.5 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.85 MM , 2.03 MM [.08 INCH , .112 INCH ] Compatible Insulation Diameter Range... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Pin Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 1.9 MM [.074 INCH ] Compatible Insulation Diameter... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal... | |
| Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3.81 MICM | |
| Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.8 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.79... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 17.1 MM [.673 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 17.8 MM [.701 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 21.8 MM [.858 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 45 Contact Length : 33.7 MM [1.327 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.19 MM [.165 INCH ] Product Length : 27.18 MM [1.07 INCH ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range :... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range :... | |
| Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Dimensions Compatible Insulation Diameter Range : 3.5 - 5.5 MM [.137... | |
| Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.56 MM [.1 INCH ] Product Length : 22.86 MM [.9 INCH ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.02 MM , 1.42 MM [.055 INCH , .118 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range :... | |
| Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.79... | |
| Contact Features Barrel Type : Open Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 19.6 MM [.771 INCH ] Stud Diameter : 8.1 MM [.319 INCH ] Tongue Thickness : .76 MM | |
| Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM [.065 INCH , .035 INCH ] Compatible Insulation Diameter Range :... | |
| Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 125... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width :... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 21.3 MM [.839 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 29.9 MM [1.177 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin, Tab Contact Underplating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 - 7.62 MICM [200 -... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 20.6 MM [.811 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 29.2 MM [1.15 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin, Tab Contact Underplating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab, Pin Mating Tab Thickness : .65 MM [.025 INCH ] Mating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Nickel Contact Size : Size 15 Contact Type : Pin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Nickel Contact Size : Size 15 Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Tab Thickness : .5 MM [.02 INCH ]... | |
| Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Dimensions Product Length : 10.9 MM [.429 INCH ] Wire Size (MMSQ) : .5 - .75 Wire... | |
| Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Dimensions Product Length : 17.1 MM [.704 INCH ] Wire Size (MMSQ) : .5 - .75 Wire... | |
| Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 17.1 MM [.704 INCH ]... | |
| Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Length : 10.9 MM [.429 INCH ]... | |
| Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Length : 17.1 MM [.704 INCH ]... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [30 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Contact Underplating Material :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Pin Contact Underplating Material :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12.3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Pin Contact Underplating Material :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.45 MM [.529 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 - 6 MICM [3... | |
| Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 2.39 MM [.094 INCH ] Dimensions Wire Size (MMSQ) : .8 - .9 Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 6.35 MM [.25 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging... | |
| Contact Features Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 9.52 MM [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging... | |
| Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging... | |
| Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box... | |
| Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination... | |
| Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box... | |
| Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Tin Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination... | |
| Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.61 MM [.142 INCH ] Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 63 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector... | |
| Contact Features Contact Current Rating (Max) (AMP) : 63 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 9.14 MM [.36 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector... | |
| Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM [.142 INCH ] Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : 1.19 MM [.047 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Crimp Type : IDC PCB Contact Termination Area Plating Material Thickness :... | |
| Contact Features Contact Mating Area Plating Material : Silver (Ag) Dimensions Wire Size (AWG) : 10 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 -... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : 1.3 MM [.051 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum... | |
| Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 29.5 Magnet Wire Size (MM) : .18 - .27... | |
| Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : 1.52 MM [.06 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire... | |
| Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Magnet Wire Size (MM) : .4... | |
| Contact Features Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 34.09 MM [1.34 INCH ]... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 2.28 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19.5 - 17 Magnet Wire Size... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 2.28 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) :... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM [.1 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.28 MM , 2.79 MM [.09 INCH , .11 INCH ] Accepts Insulation... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Solder Tab Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) :... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 1.65 MM [.065 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 33 Magnet... | |
| Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical Dimensions Product Length : 6.7 MM [.264 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24 Packaging Features Packaging... |
| << Prev | Next >> |