TE Connectivity
Ring Terminals
2102575-1
Description
Body Features Terminal & Contact Weight (G) : 37.736
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.59 MM [.732 INCH ] Compatible Insulation Diameter (Max) : 17.34 MM [.683 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.35 MM [.59 - .683 INCH ] Product Length : 78.99 MM [3.11 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.86 MM [.27 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 201438 - 214928
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight (G) : 37.736
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.59 MM [.732 INCH ] Compatible Insulation Diameter (Max) : 17.34 MM [.683 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.35 MM [.59 - .683 INCH ] Product Length : 78.99 MM [3.11 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.86 MM [.27 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 201438 - 214928
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Terminal & Contact Weight (G) : 37.736
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.59 MM [.732 INCH ] Compatible Insulation Diameter (Max) : 17.34 MM [.683 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.35 MM [.59 - .683 INCH ] Product Length : 78.99 MM [3.11 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.86 MM [.27 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 201438 - 214928
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Terminal & Contact Weight (G) : 37.736
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 18.59 MM [.732 INCH ]
- Compatible Insulation Diameter (Max) : 17.34 MM [.683 INCH ]
- Compatible Insulation Diameter Range : 14.99 - 17.35 MM [.59 - .683 INCH ]
- Product Length : 78.99 MM [3.11 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 6.86 MM [.27 INCH ]
- Wire Size (MMSQ) : 110.94
- Wire Size (AWG) : 4/0
- Wire Size (CMA) : 201438 - 214928
Packaging Features
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : Yes
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2102575-1 |
A123722-ND |
|
Product Name
|
Ring Terminals |
Terminals - Rectangular Connectors |
|
Material
|
Tin
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.2500 to 0.5000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers