TE Connectivity
Ring Terminals
2102582-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.03 MM [.71 INCH ] Compatible Insulation Diameter (Max) : 16.07 MM [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM [.52 - .633 INCH ] Product Length : 97.03 MM [3.82 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.22 MM [.245 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.03 MM [.71 INCH ] Compatible Insulation Diameter (Max) : 16.07 MM [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM [.52 - .633 INCH ] Product Length : 97.03 MM [3.82 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.22 MM [.245 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 18.03 MM [.71 INCH ] Compatible Insulation Diameter (Max) : 16.07 MM [.633 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM [.52 - .633 INCH ] Product Length : 97.03 MM [3.82 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 6.22 MM [.245 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 - 172512
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 18.03 MM [.71 INCH ]
- Compatible Insulation Diameter (Max) : 16.07 MM [.633 INCH ]
- Compatible Insulation Diameter Range : 13.21 - 16.38 MM [.52 - .633 INCH ]
- Product Length : 97.03 MM [3.82 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 6.22 MM [.245 INCH ]
- Wire Size (MMSQ) : 87.2
- Wire Size (AWG) : 3/0
- Wire Size (CMA) : 168872 - 172512
Packaging Features
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : Yes
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2102582-1 |
A123717-ND |
|
Product Name
|
Ring Terminals |
Terminals - Rectangular Connectors |
|
Material
|
Tin
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS; Insulated
North American
18 to 22 AWG
International
0.3000 to 0.8000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details