TE Connectivity
Connector Contacts
203802-4
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.57 MM [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.57 MM [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.57 MM [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Orientation : Right Angle
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1 MM [.039 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.57 MM [.062 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
203802-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details