TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET111019R0000

Description
Body Features Insulation Material : PP Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 4.5 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 4.5 MM  [.178 INCH ] Compatible Insulation Diameter Range : 7.5 MM , 7.6 MM  [.296 INCH , .3 INCH ] Overall Product Length : 28 MM  [1.102 INCH ] Strip Length : 21 MM  [.827 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 4.5 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 4.5 MM  [.178 INCH ] Compatible Insulation Diameter Range : 7.5 MM , 7.6 MM  [.296 INCH , .3 INCH ] Overall Product Length : 28 MM  [1.102 INCH ] Strip Length : 21 MM  [.827 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET111019R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET111019R0000
Crimp Wire Pins, Tabs & Ferrules 1SET111019R0000
Body Features Insulation Material : PP Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 4.5 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 4.5 MM  [.178 INCH ] Compatible Insulation Diameter Range : 7.5 MM , 7.6 MM  [.296 INCH , .3 INCH ] Overall Product Length : 28 MM  [1.102 INCH ] Strip Length : 21 MM  [.827 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP
  • Primary Product Color : Brown

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 18 MM  [.702 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 4.5
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (MMSQ) : 10
  • Barrel Inside Diameter : 4.5 MM  [.178 INCH ]
  • Compatible Insulation Diameter Range : 7.5 MM , 7.6 MM  [.296 INCH , .3 INCH ]
  • Overall Product Length : 28 MM  [1.102 INCH ]
  • Strip Length : 21 MM  [.827 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 8

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET111019R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details