Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Accepts Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ] Overall Product Length : 26.7 MM [1.052 INCH ] Stud Diameter : 4.17 MM [.164 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Electrical Characteristics Voltage (Max) (V) : 300
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Sealable : No Shape Description : SPADE-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Insulation Sleeve Color : Yellow
- Stripe Color : Yellow
Configuration Features
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Ring & Spade Terminal Type : Spring Spade
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 6.35 MM [.25 INCH ]
- Accepts Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ]
- Overall Product Length : 26.7 MM [1.052 INCH ]
- Stud Diameter : 4.17 MM [.164 INCH ]
- Tongue Thickness : .99 MM [.039 INCH ]
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Electrical Characteristics
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Product Type Features
- Sealable : No
- Shape Description : SPADE-028
- Stud Size : #8, M4
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]