TE Connectivity Connector Contacts 2042202-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2042202-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2042202-3
Connector Contacts 2042202-3
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 250
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Pin Diameter : 9.52 MM  [.375 INCH ]

Dimensions


  • Wire Size (AWG) : 4

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2042202-3
Product Name Connector Contacts
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details