TE Connectivity Quick Disconnects 1SET162007R0000

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1SET162007R0000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1SET162007R0000
Quick Disconnects 1SET162007R0000
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Overall Length : 18.29 MM  [.72 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Overall Length : 18.29 MM  [.72 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .26 - .96
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Electrical Characteristics


  • Voltage (Max) (V) : 300

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET162007R0000
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details