TE Connectivity Ring Terminals 2067639-1

Description
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2067639-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2067639-1
Ring Terminals 2067639-1
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Body Features


  • Insulation Sleeve Color : Gray

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ]
  • Product Length : 21.16 MM  [.833 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .518
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2067639-1
Product Name Ring Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers