TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET164005R0000

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 20.07 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 20.07 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET164005R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET164005R0000
Crimp Wire Pins, Tabs & Ferrules 1SET164005R0000
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 20.07 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Shur-Plug
  • Mating Pin Diameter : 4.09 MM  [.161 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ]
  • Overall Product Length : 20.07 MM  [.8 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET164005R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details