Radwell International Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2
Product Name Notes
1 BSPP BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
1/2" PIPE, BRASS STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY
1/4" PIPE, CARBON STEEL STANDARD BALL VALVE INLINE - TWO WAY FLOW, SAE X SAE ENDS, LEVER HANDLE, 7,500 WOG. FREE 2 YEAR RADWELL WARRANTY
1/4" PIPE, FULL PORT, STAINLESS STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, PADLOCK HANDLE, 2,000 WOG, 150 WSP. FREE 2 YEAR RADWELL...
2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
2W BALL VALVE, 1/2, BRASS, 2.9 CV, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
2W BALL VALVE, 3/4, BRASS, 4.7 CV, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
3-PIECE HIGH-PRESSURE BALL VALVE, PEEK SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
3-WAY MEDIUM PRESSURE BALL VALVE, 316 STAINLESS STEEL 3-PIECE, 0.81 CV, 1/4 IN. FEMALE NPT, FLUOROCARBON FKM O-RINGS, . FREE 2 YEAR RADWELL WARRANTY
3/4" PIPE, CARBON STEEL STANDARD BALL VALVE INLINE - TWO WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 6,000 WOG. FREE 2 YEAR RADWELL WARRANTY
3/4" PIPE, STANDARD PORT, PVC MINIATURE BALL VALVE 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY
ACTUATED BALL VALVE, FNPT CONNECTION TYPE, 3-PIECE VALVE STRUCTURE, INLINE BODY STYLE, 80-110 PSI, 1000 PSI CWP, 150 PSI WSP, 1 INCH PIPE, FULL PORT, SPRING RETURN / FAIL CLOSE,...
BALL VALVE (3000PSI), 1/4FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE - SS LCKING PAN MNT, 1/2 INCH NPT FEMALE, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE / TRUE UNION, TBH SERIES, 1 INCH, SOC / THD ENDS, EPDM SEAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE / TRUE UNION, TW SERIES, 2 INCH, 3 WAY, 30 CV, THREADED SOCKET, MANUAL, THERMOPLASTIC / PVC / TW BALL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1-1/2IN W/FEMALE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1-1/4INCH CPVC SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1-1/4INCH UNIBLOCK EPDM THREAD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2IN BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4NPT IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 100BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1IN SCH80. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1IN SIZE MODEL SS 1000PCI CWP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1INCH NPT 5G 1/2PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2-1/2INCH CPVC PTFE SOCKET VITON. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2-1/2INCH UNIBLOCK WPVC PE EPDM SOCKET. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2WAY 1/2IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4 600PSI CWP 150PSI WSP BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN 2000PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN 316L 900PSIG CWP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4INCH CPVC PTFE SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4INCH NPT 2-WAY W/COMPACT ACTUATOR 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4INCH PADLOCK HANDLE SSBALL AND STEM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/8", CAST BRONZE, FULL PORT THREADED 600 LB.. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/8LONG BSPP FM/FM LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ACTUATOR UNIT, 1-1/4IN, PIPE THREAD TO DIN EN, 63BAR, 2/2WAY, 2PITCH CIRCLE DIAMETERS OF 42-50MM, STAINLESS STEEL, SINGLE ACTING, 53NM, RIGHT SWIVEL, 90DEG, 5.6BAR, CLOSED. FREE 2 YEAR...
BALL VALVE ACTUATOR UNIT, VZPR SERIES, 2-WAY, ELECTRICAL ACTUATION, RP1/4 FITTING CONNECTION, 15 NOMINAL WIDTH DN, 1-8.4 BAR OPERATING PRESSURE OF ACTUATOR, 540510. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ACTUATOR, ELECTRICAL PNEUMATIC TYPE, 2-WAY, QUARTER TURN, 1-8.4 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE AND ELECTRIC ACTUATOR, VG1000 SERIES, BRASS BODY, SPRING RETURN, 2WAY, NORMALY CLOSED, SIZE 1IN, 11.7 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ASSEMBLY 1/2INCH 2WAY FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ASSEMBLY, 1-1/4 INCH BODY, 2-WAY, STAINLESS STEEL, FNPT SCREWED END, NPT CONNECTION, 102.3 CV FLOW COEFFICIENT, 70 PSI CLOSE-OFF, 2-POSITION ON/OFF, SPRING RETURN, 24 VAC/22-30 VDC POWER INPUT,...
BALL VALVE ASSEMBLY, 3 WAY, 1/2 IN FNPT, 30 PSI, WITH MA4D-7033-100. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ASSEMBLY, SMARTX, 1/2 IN, 2 WAY, 2.1 CV, PROPORTIONAL, SPRING RETURN CLOSE, 10 FT PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE CHECK 1/2INCH CPVC SOCKET THREAD VITON. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE CHECK 1INCH CPVC SOCKET THREAD VITON. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE CHECK 1INCH PVC SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE CONTROL 1.25INCH 2WAY W/ 41CV BRASS 2POSITION ACTUATOR 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SAFETY EXHAUST 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SOCKET 1/2INCH PVC COMPACT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SOCKET 1/2INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SOCKET 1INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SOCKET 2INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SOCKET 3/4INCH WPVC COMPACT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE STAINLESS STEEL THREADED 1IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE THREAD 2INCH WPVC COMPACT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE UNIBLOCK 1-1/2INCH W/PVC EPDM TMXTF. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, (A10001X700910I0180) 2 WAY BALL VALVE, SIZE 15MM (1/2 INCH), 1/8 INCH VENT HOLE, BODY C:-PVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 1/4 IPS LF ISOLATOR, W/MULTI-FUNCTION DRAIN,ROTATING FLANGE, FULL PORT FORGED BRASS, W/ADJ PACKING GLAND, NUTS & BOLTS, 600 WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 IN, STAINLESS STEEL, 600CWP, PN40, DN25. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 INCH PORTS, 3 W, 11.7 CV, 24 V, PROP SR AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 INCH, 800 PSI, 316L BODY, TEF SEAT, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1-1/2IN, CPVC, TBH SERIES, SOC/THD ENDS, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1-1/4INCH NPT, 6000PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH NPT, 1.3 CV, 2 POSITION, S/R, N/O, 24 V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH, 2200 PSIG 100F, 151 BAR @ 37C, 450F @100 PSIG, 232C @ 6.8 BAR, 0.33 IN, 8.4 MM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2" 3W 4.3CV PRO/FLT/2 PO 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2" NPT, 3W 8CV PRO/FLT/2 PO 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2" PVC, TRUE UNION, INLINE, FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2IN PORT, 1/4IN EXHAUST PORT, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2IN, 150CLASS, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4I INCH, 600PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4X1/4IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 12MM, 2WAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1IN PORT, 316 STAINLESS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1INCH, BRASS, THREADED, FEMALE NPT END. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2 WAY, 2 POSITION, CARBON STEEL, TWO WAY FLOW, #16 SAE X SAE ENDS, LEVER HANDLE, 6000 WOG, INLINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2 WAY, BLOCK HOUSING, SIZE 20, 3/4 INCH, FLANGE DASH SIZE= -12, STANDARD PRESSURE SERIES, CARBON STEEL, FPM O-RING, HANDLE IS OFFSET ALUMINUM . FREE 2 YEAR RADWELL...
BALL VALVE, 2-WAY, 3/4 INCH, 5800 CWP, DN 20,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2/2 DOUBLE SOLENOID, -1 TO 10 BAR, 2.5 MM NOMINAL SIZE, 2X QS-4 PNEUMATIC CONNECTION, 148 L/MIN FLOW RATE, COMPRESSED AIR, 0 TO +60 DEGREE C, 153483. FREE...
BALL VALVE, 200PSIG, 14BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2WAY, 2INCH PORT, MANUALLY OPERATED, 2000 PSI MAX, INLINE THREADED, CARBON STEEL BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3 PIECE, STAINLESS STEEL, 3/4 INCH CBC TUBE X 3/4 INCH CBC TUBE, PTFE SEATS, PTFE PACKING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3-WAY, PVC, 1INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4 INCH VALVE, 600 CWP, FEMALE PRESS X FEMALE PRESS, QUARTER TURN OPERATION, BRONZE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4 INCH, 1000 PSI, 316L BODY, PTFE SEAT, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4", CLASS 150, MAX TEMP 400. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4IN NPT, TWO WAY EQUAL PERCENTAGE FLOW, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8 IN, 10 MM, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8 INCH FNPT, STAINLESS STEEL, 2500PSI, 172 BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8, 600WOG, 125WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 40 SERIES, 200 PSI, 316, 1/2 INCH TUBE FITTING, LATCH-LOCK HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BLOCK BODY, 1/2IN NPT, CARBON STEEL, DELRIN, BUNA-N. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS MINI, FXF WEDGE HANDLE, 450PSIG, -4F THRU +200F, SIZE 3/8". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, 1/2". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, 2 PIECE, 1-1/4IN FPT, FULL PORT, THREADED CONNECTION, 600WOG, 125WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, 2-PIECE, FULL PORT, SIZE: 1/4IN, THREADED CONNECTION, 600W0G, 125WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, 3WAY, 1IN FNPT, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 3". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, STANDARD 2 PIECE, INLINE ,ONE WAY FLOW, 1/4IN FNPT X 1/4IN FNPT, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRONZE, FEMALE NPT THREAD, 3/4 VALVE SIZE, RPTFE SEAL, RPTFE SEAT, NIB-SEAL EXTENDED INSULATED HANDLE, QUARTER-TURN, (T-585-70-NS). FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRONZE, RED HANDLE, 3/4 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRONZE, SOLDER END, 1/2". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, CARBON STEEL, 3/4 INCH NPT, 2000 WOG, TWO-PIECE CARBON STEEL BALL VALVE - CONVENTIONAL PORT, CARBON STEEL TRIM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, CHECK TYPE, RED UNIT, KYNAR PIPE FITTING MATERIAL, SLIP SOCKET CONNECTION FITTING, SCHEDULE 80, 1 INCH PIPE FITTING, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, GAS, BRASS, 3/4 IN FNPT, 1 PIECE STEM, 600 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-5 SERIES, LET-LOK ENDS, STANDARD BODY, SS 316, 1/4IN CONNECTION SIZE, MODIFIED PTFE SEAT, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-700 SERIES, FEMALE END, 316 SS, THREADED NPT, 3/8IN END CONNECTION, MODIFIED PTFE SEAT, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-800 SERIES, 12 MM END CONNECTION SIZE, 2500 PSIG, 172 BAR, STAINLESS STEEL BODY/END MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-800 SERIES, ENCAPSULATED BALL STEM DESIGN, ON/OFF SERVICE, ONE-PIECE BALL VALVE/STEM, MAX OPERATING PRESSURE: 3000 PSI, MAX OPERATING TEMPERATURE: 300 DEGREES FARENHEIT, PANEL MOUNTABLE, STAINLESS STEEL, 1/4 INCH...
BALL VALVE, H800 SERIES, 1/2" LET-LOK TUBE FITTING, STRAIGHT PATTERN, PFA SEAT, STAINLESS STEEL, COMPACT ONE PIECE, (SS-45S8). FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR...
BALL VALVE, LOW PRESSURE, 1-1/4IN BSPP, 400PSI, ALUMINUM, BRASS BALL AND SPINDLE, PTFE TEFLON, BUNA, ALUMINUM HANDLE, W/LIMIT SWITCH BRACKET SINGLE, SINGLE LIMIT SWITCH BRACKET MOUNTING HOLES. FREE 2 YEAR...
BALL VALVE, LOW PRESSURE, 1-1/4IN BSPP, 400PSI, ALUMINUM, BRASS BALL AND SPINDLE, PTFE TEFLON, VITON O-RING, SINGLE LIMIT SWITCH BRACKET MOUNTING HOLES, ALUMINUM HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MB SERIES, INTRAFLOW, 1/8 INCH, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MODEL D, UNIVERSAL ENDS, THRU-BLOC, TRUE UNION, PVC SCHEDULE 80, FKM, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MODULAR TYPE, 190 CFM MAX FLOW, 250 MAX PSI, 3/8 NPT PORT, 176 DEGREE F MAX TEMPERATURE, BLACK COLOR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MULTI-WAY, 3/8IN BSPP, L-BORE, CARBON STEEL, DELRIN, VITON O-RING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PVC, 2IN, SOC/THD ANSI, FKM ELASTOMER, NSF61 COMBO. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PVC, TRUE UNION, TBH-Z SERIES, 1/2 INCH, ACTUATOR READY, 250 PSI MAX, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, QH-QS SERIES, 2/2 BISTABLE, PNEUMATIC CONNECTIONS 1&2: QS-6, MANUAL ACTUATION, 533 L/MIN STANDARD NOMINAL FLOW RATE, 4 MM NOMINAL WIDTH, -1-10 BAR OPERATING PRESSURE, 153484. FREE 2 YEAR...
BALL VALVE, SERIES 40G, LEVER HANDLE, 316 STAINLESS STEEL MATERIAL, 1.4CV FLOW MAX, 1/4INCH PROCESS CONNECTIONS, SWAGELOK TUBE FITTING, PTFE VALVE PACKAGING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SIZE 1, 3000PSI, 2-WAY FLOW DIRECTION, 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SS SERIES, 1/4" CONNECTION SIZE, 0.85 CV MAX., ALLOY X-750 SEATS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL H-800S SERIES. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 0.90 CV, 3/8" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 1.50 CV, 3/8" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1/2 INCH CONNECTION SIZE, PCTFE SEAT MATERIAL, H6800 SERIES. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1/2IN CONNECTION , 2 WAY, 3000 PSI, 300 DEG F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 3-PIECE, 60 SERIES, REINFORCED PTFE SEATS, 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, LET-LOK, 1/4 INCH CONNECTION SIZE, 2000 PSI, 2 PIECE, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, T-100 SERIES, 3 INCH, 150 WSP, 400 WOG, BRASS, 100 PRECENT PORT, SUPER BALL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, T-595-Y-66, 3 PIECE BRONZE BALL, FULL PORT, 1 1/2 IN THREADED, FEMALE NPT, STAINLESS STEEL TRIM, QUARTER TURN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TBB SERIES, 1 INCH PIPE, PVC, THREADED, PTFE, STANDARD BODY, GRAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TBB SERIES, TRUE UNION CPVC, 1-1/2IN, W/ SOCKET AND THREADED ENDS, FPM O-RINGS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TBH SERIES, 3/4 INCH, SOC ENDS, FPM SEAL, PVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TBH SERIES, 3/4 INCH, SOC ENDS, FPM SEALS, PVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TEE, 2IN PIPE SIZE, 2 PIECE VALVE STRUCTURE, 250PSI, 34-180 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, THREE PIECE BRONZE, LEVER, 2 INCH PORT, FULL PORT, IN-LINE ONE WAY FLOW, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUE UNION 1INCH, PVC SEAL, FPM BODY, SOCKET/THREADED END CONNECTION, PTFE SEAT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUE UNION, 1/2INCH, PVC/EPDM/SOCKET. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUNNION TYPE, MULTI-WAY, 1/4 INCH PORT, SAE ORB IMPERIAL THREAD, L-BORE BALL PATTERN, CARBON STEEL BODY, CARBON STEELBALL AND SPINDLE, DELRIN BALL SEAL, BUNA-N O-RING, 6000 PSI, .
BALL VALVE, TUBE FITTING, STAINLESS STEEL,1-PIECE ,40 SERIES,6.0 CV, 10 MM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO PIECE, 600PSI,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VMA1656 SERIES, 200 CLOSEOFF PSI, 1/2IN, 24 V, 1.2 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VYH SERIES, 3-WAY, 400 PSI, THREADED, MANUALLY OPERATED, STEEL HANDLE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VZBA SERIES, 2-WAY, MECHANICAL ACTUATION TYPE, RP1 1/4 FITTING CONNECTION, 32 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 24 NM ACTUATING TORQUE, 1686641. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1 1/2 NPT FITTING CONNECTION, 38 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745221. FREE 2 YEAR RADWELL WARRANTY...
BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1 NPT FITTING CONNECTION, 25 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745219. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1/4 NPT FITTING CONNECTION, 11.6 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745214. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 2 NPT FITTING CONNECTION, 50 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745223. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE, MECHANICAL ACTUATION, 1/4 NPT FITTING CONNECTION, F0304 FLANGE HOLE PATTERN, 11.6 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4836917. FREE 2 YEAR RADWELL WARRANTY...
BALL VALVE, W/ FLAG, 1/2 INCH IPS INLET/OUTLET, STAINLESS STEEL, 400 CWP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, W/ HAND LEVER, MANUAL, PNEUMATIC, PIPE INSTALLATION, 2/2 BISTABLE FUNCTION, 1/2 INCH G CONNECTION, 11.500 L/MIN FLOW RATE, 15 MM WIDTH, -20 TO 180 DEGREE C AMBIENT, (9543).
BALL VALVE, W/HANDLE,3/8IN NPT,LEVER LOCKING . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, Z BALL SERIES, BI-DIRECTIONAL, 2 INCH, SOCKET THREADED, 16 BAR / 250 PSI, PRESSURE RATED @250 PSI, PN16 NON-SHOCK, FPM SEALS, PTFE / SEAT, GFPP / BLACK HANDLE,...
BALL VALVE,1 1/2" 2W BALL VALVE 46.8CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1 1/4" 18.7CV 24V PROP S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1 1/4" 29.2CV 24V PROP S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1" 18.7CV 24V PROP S/R BALLVALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1" 7.4CV 24V 2POS SR N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1"NPT 2W 18.7CV 24VNSR W/AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1"PRES 11.7CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2 INCH NPT, 1.9 CV, 24 V, PROP S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2 INCH NPT, 2 WAY, 2.9 CV, 24 V, PROP S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 1.2CV 0-10VDC SR 2W N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 1.2CV NON-SR 24V 2-POS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 1.9CV 24V 2POS S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 11.7CV 24V 2PO S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 11.7CV 24V 2POS S/R NO. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 7.4CV PROP 24V NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 1.2CV 24V PROP NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 2.9CV 24V PROP S/R. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 4.7CV 24V PROP NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 7.4CV PROP 24V NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2"2WAY 1.2CV 24V PROP. NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2"PRES 1.2CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2IN FNPT THREADED, 2WAY, 1.9CV, 24VAC, PROPORTIONAL,BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/4IN,STAINLES S STEEL ,FEMALE PIPE ENDS, PANEL MOUNT, SHORT HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4" 2W 11.7CV 24V NSR W/AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4"2WAY 11.7CV 24V PROP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4"PRES 11.7CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4IN NPT FULL PORT,2-WAY VALVE,STEM UP OPEN,7.5CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4IN NPT WCB,CARBON STEEL,1000 PSI,THREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,BRASS,1-1/4IN THREADED FEMALE CONNECTIONS,LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,BRASS,3/4IN MALE THREADED,3/4IN FEMALE THREADED,NPT,TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,FULL PORT,1/4IN FPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVES, H-700 SERIES, STAINLESS STEEL, BLOW-OUT PROOF STEM, MAWP 2000 PSI (137 BARG), FLOW COEFFICIENT (CV) 1.25 TO 17.35. FREE 2 YEAR RADWELL WARRANTY
BRASS BALL VALVE 1/2INCH EA. FREE 2 YEAR RADWELL WARRANTY
BRASS BALL VALVE, 1 INCH SOLDER , 600 PSI, FULL PORT. FREE 2 YEAR RADWELL WARRANTY
BRASS BALL VALVE, 1/2 INCH, EA, . FREE 2 YEAR RADWELL WARRANTY
BULKHEAD BALL VALVE, PUSH-IN FITTING, 1/4IN TUBE, 145PSI, BUNA-N SEALS, QR1-S-BSS-D014-D014. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, THREADED END REPLACEMENT, 1-1/2", FOR TRUE UNION, 3-WAY BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL BALL VALVE, PROFILE 2, THREADED/SOCKET END CONNECTIONS, 150.0 CV, 2 INCH, FPM O-RINGS, PVC, FOR PROPORTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , BALL VALVE , SIZE 1/2 SOLDER, FULL PORT, GROUNDING WASHER, W NIB- SEAL HANDLE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2 PORT AIR OPERATED BALL VALVE, FAN ROTARY VALVE,RC1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 45LV66 , CONTROL VALVE, 300 CFM, 150 PSI, 3/4 INCH NPT , MODULAR LOCK OUT BALL VALVE 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 45LV68 , MODULAR LOCK OUT BALL VALVE 1/2 NPT (IN.), BLACK, VALVE, SHUT OFF LOCKOUT, 1/2IN, 150PSIMAX, (SEE REPLACEMENT V60-04-B000B). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, 1.6MPA (230PSI), NSF-61. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, 25MM SIZE, NSF-61, TYPE 21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 2.0/5.0NM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 2.5/9.0NM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 3.2/11.2NM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY 2", 3-WAY, 38.2CV FNPT, SCREWED END W/ MS40-7043. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1 IN, 3 WAY, 4.5 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1/2 INCH NPT, 2-WAY, 15 CV, W/ MOUNTING BRACKET & LINKAGE, REPLACED BY VBN2AKPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1/2" NPT, 3-WAY, 5.4 CV, W/ MOUNTING BRACKET & LINKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 3/4 INCH NPT, 30 CV, 2-WAY, W/ MOUNTING BRACKET, REPLACED BY VBN2BMPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, FNPT SCREWED END W/MF41-6043. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSY, NSR, 24 V, 1/2 INCH, 1 CV, SUGGESTED REPLACEMENT VBN2AEPA0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE DYNAMATIC 2WAY 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1-1/2INCH, 600CWP, W/LOCK OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1-1/4IN PVC, W/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2" FNPT, STAINLESS STEEL, 3-PIECE, PTFE SEATS, FIRE SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2", TUBE FITTING, STAINLESS STEEL, PTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 IN NPT, STAINLESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 INCH SWAGELOK FITTING, 6000 PSIG, BLUE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 INCH SWAGELOK FITTING, 6000 PSIG, ORANGE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4", 3-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4I NCH NPT, TRUE UNION, TB SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 130 PSI, 1/2 INCH VALVE, 11.7 CV, NICKEL PLATED, BRASS TRIM, SUGGESTED REPLACEMENT VBN2AKPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 6000PSIG, PCTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2-PC STRUCTURE/MANUAL, T HANDLE, TB SERIES, INLINE TRUE UNION BODY, PTFE SEAT MTRL, PVC BALL/HANDLE/STEM MTRL, FPM BODY SEAL MTRL, SCKT/FNPT X SCKT/FNPT - CONN...
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 PIECE, 1/2 INCH TUBE FITTING, 0.406 INCH ORIFICE, REINFORCED PTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 PIECE, 3/4", 5800 PSI CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4 INCH, 900 PSIG . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/8IN TUBE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 400 PSI, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 60 SERIES, RAPID-CYCLE, 3 WAY, UHMWPE SEAT, TWO 1/2 INCH TUBE FITTING X 1/2 INCH FNPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 7/8 IN ODF, 500 PSI, BI-DIRECTIONAL, REFRIGERATION, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ACTUATED CONTROL BALL VALVE, 1/2 INCH, 2-WAY, W/ 2 CV, NSR FLOATING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, 2 PIECE BODY, SIZE 1/4IN, 600CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, 2IN FPT, 600PSI WOG, 150PSI WSP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, 3/4 INCH THREADED NPT, 3/8 INCH VALVE DIAMETER, 600 PSI MAX PRESSURE, PLASITC COATED HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, FEMALE NPT THREAD, 1.5 INCH, 2 WAY, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, FLANGED END, FULL BORE, WCB BODY, TFM SEAT/STEM, GRAPHITE BODY SEAL, 4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, FORGED BRASS, FULL PORT, 1 INCH NPT, FEMALE X FEMALE, OIL/GAS/WATER, LEVER ACTUATION, PTFE SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, MAXI MODULAR, 4000 I/MIN, FLOW AT 6 BAR, HAND ACTUATION, 10 BAR MAX PRESSURE, UPSTREAM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, QUICK GRIP, 2 POSITION SWITCH, OPEN/CLOSE, STAINLESS STEEL, 1". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, REINFORCED PTFE SEATS, 1" TUBE FITTING, SS, 3-PIECE, 60 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ROUND BODY, 1.5INCH PORT SIZE, BSPP, CARBON STEEL, 6000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, S95 SERIES, 1/4" FEMALE NPT X 1/4" FEMALE NPT, 2 WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, SOCKET THREAD, 1-1/4INCH, PVC, PTFE, VITON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, SOCKET THREAD, 3/4INCH, PVC PTFE EPDM, 240PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, SS, 3 PIECE, 60 SERIES, 1 INCH, NO LUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL 316, MAX PSIG AT TEMPERATURE: 1440 PSI @ 100 F, 100 PSI 450 F, 1/2 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-3/4 INCH OPENING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 3-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 3-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 3-PIECE, 60 SERIES, REINFORCED PTFE SEATS, 1 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 40G SERIES , 0.6 CV, 1/4 TUBE FITTINGS, RED HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED CONTROL BALL VALVE, 3/4 INCH VALVE, TWO-WAY, FOR DCA ACTUATOR, 7.4 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION TYPE 21, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION TYPE 21, FPM SEALS 2-INCH, 230PSI, 120 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION, PVC, 3/8", FNPT X FNPT, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, UNIBLOCK, 1-1/2INCH, W/PVC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, VB SERIES, TRUE UNION, 3/4 INCH SIZE, SOCKET CONNECTION, PVC BODY, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT BALL VALVE, 1/2 INCH, PVC BALL VALVE, PRESSURE RATING: 150 PSI @ 70F, EASY 1/4-TURN OPERATION, COMPACT & LIGHTWEIGHT DESIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BALL VALVE, W/ ELECTRIC ACTUATOR, 1/2" NPT, 2-WAY, SPDT, 24VAC, SS TRIM, FLOATING ON/OFF, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, FOR 3-WAY BALL VALVES, 120VAC 60 HZ, 1/2" NPT, 141 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, H83 SERIES, 1/4 INCH SIZE, FOR 2/4 WAY BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FULL PORT BRASS BALL VALVE, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KBALL, 2"NPT, STAINLESS BALL VALVE, LOCKABLE LOCKING CF8M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PVC UNION BALL VALVE, PLASTIC, 1/2 INCH, THREADED SOCKET, SUGGESTED REPLACEMENT IS TBH1050ASTE0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL, 40G SERIES, VENTED BALL VALVE, 1 .4CV, 1/4IN, TUBE FITTING, BLACK HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRUE UNION TYPE 21, FPM SEALS 1/2-INCH, BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO-WAY BRASS THREADED CONTROL BALL VALVE FOR DCA ACTUATOR, BRASS BODY, 1/2 INCH THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BALL VALVE, 1 1/2 INCH VALVE, DIRECT MOUNT FLANGED, 316 STAINLESS STEEL BALL AND STEM, 300 API. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BALL VALVE, 3/4 INCH VALVE, 316 STAINLESS STEEL BODY AND STEM, RTFE SEAT, DIRECT MOUNT FLANGED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 3-WAY, 1.5 CV, 3/8 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BALL VALVE,1 INCH VALVE, DIRECT MOUNT FLANGED, 316 STAINLESS STEEL BALL AND STEM, RTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BALL VALVE, 1-PIECE 40 SERIES, 6.0 CV, 3/8IN, TUBE FITTING, STAINLESS STEEL, BLACK HANDLE, LEVER STYLE, 2500 PSIG, 172 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BALL VALVE,ACTUATOR,VG100 0,1/2IN NPTF,1.2CV,BRASS TRIM,SPRING RETURN ELECTRIC ACTUATOR,24VAC/50-60 HZ,4VA,2.5W,4 WIRE,1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DYNA QUIP , VNH3.AM1/8 ,VNH3AM18, MINI BALL VALVE, 1/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC BALL VALVE 1/2IN 3WAY 90DEG 24VAC. FREE 2 YEAR RADWELL WARRANTY
FAIRVIEW, BV4103-C, BV4103C, BALL VALVE, 3/8 INCH, CLASS 125, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOATING BALL VALVE, K-BALL, F120 SERIES, DN20, 3/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
FLOWSERVE, E5946TSER3, BALL VALVE, 1000CWP, 400DEG F. FREE 2 YEAR RADWELL WARRANTY
GAS BALL VALVE, 2 PIECE, 1/2 INCH NPT, 600 PSI, FEMALE, THREADED CONNECTION, RED T HANDLE, TRIPLE SEALING STEM, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Valves VB30B1004
INTRAFLOW VALVE, PACKING SPRING, MAINTENANCE INSTRUCTION, USED ON 2-WAY STEEL BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY
MANUAL BALL VALVE, D2 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY
MANUAL BALL VALVE, D2 SERIES, SIZE 1-1/2 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY
MANUAL BALL VALVE, SERIES BT645, 4 IN., VITON SEAL, SOCKET CONNECTION, PVC BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE 3/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
MODULAR BALL VALVE, LOCK OUT, ON/OFF, MANUAL ACTUATOR, 1/4 INCH NPT, 42 SCFM, (REPLACES V08-01-0000). FREE 2 YEAR RADWELL WARRANTY
MODULAR LOCK OUT BALL VALVE, 3/4 NPT (IN.), BLACK. FREE 2 YEAR RADWELL WARRANTY
MOTORIZED BALL VALVE DRAIN, LED PROGRAM INDICATOR, PRESSURE RANGE 0-600PSI, VALVE ORIFICE 12MM, REPLACEMENT PART FOR 4028. FREE 2 YEAR RADWELL WARRANTY
NIBCO , TI-8-1/4, TI814, BALL VALVE, 1/4IN, FNPT, 200 WOG, BRASS. FREE 2 YEAR RADWELL WARRANTY
NORGREN, VBS2K-075, VBS2K075, BALL VALVE, 2PORT, 3/4IN NPT,. FREE 2 YEAR RADWELL WARRANTY
NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, ACTUATED BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC BALL VALVE, VZBA SERIES, 2-WAY, STAINLESS STEEL, DN15, PIPE THREAD TO DIN (1), PIPE THREAD TO DIN (2), 2 BOLT CIRCLES (36 MM AND 42 MM), DAPS, DOUBLE-ACTING, 15...
REPAIR KIT FOR BALL VALVE V100 3IN. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, BALL VALVE, TOP ENTRY SEAL, 3/4INCH REG PORT. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC, VBS2N01+M112A00, BALL VALVE ACTUATOR ASSEMBLY, 1/2IN NPT, 2-WAY, 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
SS 3-PIECE HIGH-PRESSURE 10000 PSIG (689 BAR) 3-WAY BALL VALVE, PEEK SEATS, 1/4 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1 1/4 IN. FNPT,FEMALE NPT,1 1/2 IN. NOMINAL - 67 SERIES,FLUOROCARBON FKM,1500 PSIG @ 100°F /103 BAR @ 37°C. FREE...
STAINLESS STEEL 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. FNPT, OVAL HANDLE. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL 3-PIECE 60 SERIES FIRE SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL BALL VALVE, 40G SERIES, 1 PIECE, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL MULTIPURPOSE BALL VALVE, 3/8 IN. SWAGELOK TUBE FITTING, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL REPLACEMENT BALL KIT FOR 62 SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL STEM KIT, FOR 63 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
STANDARD BALL VALVE, 2 PIECE, BRASS, INLINE - ONE WAY FLOW, MNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP, 1/2" PIPE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-43YF2, BALL VALVE, 316SS, ONE-PIECE INSTRUMENTATION, PTFE SEATS, 1/8 FEMALE NPT, 2500PSIG(172BAR), -20°F TO 300°F(-28°C TO 148°C), ORIFICE: 0.06"(1.6MM), 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK Valves SS-4P4T
SWAGELOK Valves SS-63TF8
SWAGELOK, SS-3AK-65, SS3AK65, STAINLESS STEEL STEM KIT, FOR 65 SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK, SS-3BK-65, STAINLESS STEEL, REPLACEMENT BALL KIT, FOR 65 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
TRUE UNION BALL VALVE, 1 /2 INCH, PVC, 250 PSI, . FREE 2 YEAR RADWELL WARRANTY
TRUE UNION BALL VALVE, 1 INCH, PVC, SOCKETT THREADED END CONNECTIONS, EPDM ORINGS. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, STAINLESS STEEL 1-PIECE 40 SERIES ANGLE PATTERN BALL VALVE, 2.0 CV, 3/8. FREE 2 YEAR RADWELL WARRANTY
TWO-PIECE BALL VALVES, H-700 SERIES, FEMALE END, 316SS BODY, THREADED NPT END CONNECTION, 1/4IN END, MODIFIED PTFE SEAT, LOCKING DEVICE OPERTION TYPE. FREE 2 YEAR RADWELL WARRANTY
UNION BALL VALVE W/BOTH END CONNECTIONS 1IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY, INS BALL VALVE, BRASS, 1/8NPT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4" PIPE, FULL PORT, PVC TRUE UNION DESIGN BALL VALVE, INLINE - TWO WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 175 WOG. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLASTIC PNEUMATIC BALL VIBRATOR, UP SERIES. FREE 2 YEAR RADWELL WARRANTY
WHITEY , SS-44S6-K, SS44S6K, BALL VALVE, 2500PSIM 172BAR. FREE 2 YEAR RADWELL WARRANTY
WHITEY Valves SS-44S6
WILKERSON PNEUMATIC Valves V40-02-B000B
WILKERSON PNEUMATIC Valves V60-03-B000B

<< Prev