CKD USA Corporation Ball Valve FRB2-15A

Description
DISCONTINUED BY MANUFACTURER, 2 PORT AIR OPERATED BALL VALVE, FAN ROTARY VALVE,RC1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 2 PORT AIR OPERATED BALL VALVE, FAN ROTARY VALVE,RC1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 114867351 - Radwell International
Willingboro, NJ, United States
Ball Valve
114867351
Ball Valve 114867351
DISCONTINUED BY MANUFACTURER, 2 PORT AIR OPERATED BALL VALVE, FAN ROTARY VALVE,RC1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 2 PORT AIR OPERATED BALL VALVE, FAN ROTARY VALVE,RC1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 114867351
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
Fill and Drain Valve - Tube Stub -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details