Johnson Controls, Inc. Ball Valve VG1245AN+923BGA

Description
BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 44618507 - Radwell International
Willingboro, NJ, United States
Ball Valve
44618507
Ball Valve 44618507
BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 44618507
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
VALVES - BP90-025-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details