Norgren LLC Ball Valve VMB1.A93/4

Description
NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY
Description
NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 21989459 - Radwell International
Willingboro, NJ, United States
Ball Valve
21989459
Ball Valve 21989459
NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY

NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 21989459
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 2036016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Stainless Steel; Stainless steel
Valve Size 1.00 inch (25.40 mm)
View Details
Valves and Control - 2171-VZBF-11/4-P1-20-D-2-F0405-M-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details