Norgren LLC Ball Valve VMH2.A9JP-1/2

Description
2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
Description
2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 22119329 - Radwell International
Willingboro, NJ, United States
Ball Valve
22119329
Ball Valve 22119329
2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY

2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22119329
Product Name Ball Valve
Valve Type Ball; Safety
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details