Switch DPDT (DB/DM) Chassis Mount
Limit Switches LIMIT SWITCH 240VAC 10AMP XCKL
LIMIT SWITCH, XCKL SERIES, 240 VAC, 10 AMP, DPDT, SPRING ROD ACTUATOR, WOBBLE HEAD, COIL SPRING, 2 CO, IP66 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 6096530 | 5452-XCKL106-ND | XCKL106 | 57688056 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT) | |
| Linear Actuator Types | Cats Whisker | |||
| Certifications / Approvals | RoHS Compliant | |||
| Contact Type | Momentary Contact |