LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKL, METAL END PLUNGER, 1NC+1 NO, SNAP ACTION, 1/2 NPT, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPST, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPST-N
Compact:
The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting.
Flexible:
With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring.
Simple:
Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch.
The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature.
Features
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 57688072 | 93R4448 | 70007973 |
| Product Name | Limit Switch | Limit Switch, Spst, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors | Switch; Limit 240 VAC; 10 Amp; XCKL +Options |
| Maximum AC Voltage Rating | 240 volts | 240 volts | 240 volts |
| Maximum DC Voltage Rating | 250 volts | 250 volts | |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed |