Switch DPDT (DB/DM) Chassis Mount
LIMIT SWITCH, LIMIT SWITCHES XC
Limit Switches LIMIT SWITCH 240VAC 10AMP XCKL
TELEMECANIQUE SENSORS Sensors & Switches XCKL110H7
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 5452-XCKL110H7-ND | XCKL110H7 | XCKL110H7 | |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Single Pole, Double Throw (SPDT) | |
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Maximum Current Rating | 0.2700 to 3 amps | 3 amps | 10 amps |