LIMIT SWITCH, 10 AMP (AC), 6 AMP (DC), 125 VAC, 30 VDC, SPDT, ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 5A 125V
| Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 516241 | WLGCA2-TS | WLGCA2-TS |
| Product Name | Limit Switch | Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Maximum Current Rating | 6 to 10 amps | 5 amps | |
| Maximum AC Voltage Rating | 125 volts |