SWITCH LIMIT DPST 3A 240V
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKM, THERMOPLASTIC ROLLER LEVER PLUNGER, 1NC+1 NO, SLOW, PG11. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH 240VAC 10AMP XCK
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 5452-XCKM521-ND | 57704252 | XCKM521 |
| Product Name | Limit Switches | Limit Switch | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |