SWITCH LIMIT DPST 3A 240V
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
LIMIT SWITCH, 240VAC 3A METAL XCKD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 5452-XCKD2110P16-ND | XCKD2110P16 | 57698990 |
| Product Name | Limit Switches | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |