Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 125V
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SPDT, 10AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z2750-ND | WLCA2-2-TS | 516173 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | ||
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) |