LIMIT SWITCH 240VAC 10AMP XCKJ +OPTIONS
LIMIT SWITCH, 240 VAC, 10 AMP, XCKJ SERIES, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Limit Switches | Linear Limit Switches |
| Product Number | 28Y7621 | 57693273 |
| Product Name | Limit Switch 240Vac 10Amp Xckj +Options Square D By Schneider Electric | Limit Switch |
| Maximum Current Rating | 10 amps |